Manufacturer: WeEn Semiconductors
Win Source Part Number: 1025645-BYV32E-200,1
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 30μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
Diode Array 1 Pair Common Cathode Standard 200V 20A Through Hole TO-220-3
Rectifier diode,BYV32E TO220AB 20A 200V
Rectifier diode,BYV32E TO220AB 20A 200V
1V@20A 25ns Dual Common Cathode 20A 200V TO-220AB Fast recovery/high efficiency diode ROHS
DIODE ARRAY GP 200V 20A TO220AB
DIODE ARRAY GP 200V 20A TO220AB
RECTIFIER, DUAL, 20A, 200V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):-; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:25ns; Forward Surge RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1025645-BYV32E-200,127 | 1740-1169-ND | 1037559 | BYV32E-200,127 | BYV32E-200,127 | BYV32E-200,127 | 65AC5910 |
| Product Name | Diodes, Rectifiers - Arrays - BYV32E-200,127 | Diode Arrays | Schottky Diodes & Rectifiers | Diodes >> Fast recovery/high efficiency diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Dual, 20A, 200V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors |
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1.15 volts | 1 volts | 1.15 volts | 1.15 volts | 1.15 volts | ||
| VR | 200 volts | 200 volts | 200 volts | ||||
| IR | 0.0300 mA | 0.0300 mA |