Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARRAY GP 200V 10A TO220F
DIODE ARRAY GP 200V 10A TO220-3
1.1V@10A 15ns Dual Common Cathode 10A 200V TO-220F Fast recovery/high efficiency diode ROHS
RECTIFIER ARRAY; Repetitive Peak Reverse Voltage:200V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.25V; Reverse Recovery Time:25ns; Forward Surge Current:55A; Diode Case Style:TO-220F RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Diode Arrays |
| Product Number | 1740-1156-ND | BYQ28X-200,127 | BYQ28X-200,127 | BYQ28X-200,127 | 70R3652 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diodes >> Fast recovery/high efficiency diode | Rectifier Array; Repetitive Peak Reverse Voltage Ween Semiconductors |
| Arrangement | Common Catode | Common Catode | Common Catode | ||
| Tj | 150 C (302 F) | ||||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220 | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220F | |
| Life Cycle Stage | Active | ||||
| VF | 1.25 volts | 1.25 volts | 1.1 volts | 1.25 volts |