Diode Standard 1200V 30A Through Hole TO-247-2
DIODE GEN PURP 1.2KV 30A TO247-2 Product overview: BYC30W-1200PQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC30W-1200PQ can be used for catalog matching and distributor lookup.
Manufacturer: WeEn Semiconductors
Win Source Part Number: 865075-BYC30W-1200PQ
Features: Diode Standard 1200 V 30A Through Hole TO-247-2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-2
Package: Tube
Mounting: Through Hole
Family Name: BYC30
Categories: Discrete Semiconductor Products
Case / Package: TO-247-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 450
HTSUS: 8541.10.0080
DIODE GEN PURP 1.2KV 30A TO247-2
DIODE GEN PURP 1.2KV 30A TO247-2
Rectifiers BYC30W-1200PQ/TO247/
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | BYC30W-1200PQ-ND | 280-BYC30W-1200PQ | 865075-BYC30W-1200PQ | BYC30W-1200PQ | BYC30W-1200PQ | BYC30W-1200PQ |
| Product Name | Single Diodes | 1.2KV 30A Diode and Rectifier | Diodes, Rectifiers - Single - BYC30W-1200PQ | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| Package | Tube | TO-247; TO-247-2 | TO-247 | TO-247-2 | ||
| RoHS Compliant | RoHS | |||||
| Diode Type | Diode Standard 1200 V 30A Through Hole TO-247-2 |