Zener Diode 16V 1.25W Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1025827-BZG03C16TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
DIODE ZENER 16V 1.25W DO214AC Product overview: BZG03C16TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C16TR can be used for catalog matching and distributor lookup.
DIODE ZENER 16V 1.25W DO214AC
DIODE ZENER 16V 1.25W DO214AC
VISHAY BZG03C16-TR Zener Single Diode, 16 V, 3 W, DO-214AC, 5 %, 2 Pins, 150 C
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG03C16GITR-ND | 1025827-BZG03C16TR | 287-BZG03C16TR | BZG03C16TR | BZG03C16TR | 884-BZG03C16TR |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZG03C16TR | 16V 1.25W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | VISHAY BZG03C16-TR Zener Single Diode, 16 V, 3 W, DO-214AC, 5 %, 2 Pins, 150 C |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | Removed; Obsolete | Obsolete | |||
| Package | DO-214AC | Tape & Reel (TR) | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | |
| VZ | 16 volts | 16 volts | 16 volts | 16 volts | ||
| ZZT | 15 ohms | 15 ohms | 15 ohms | 15 ohms |