Infineon Technologies AG Variable Capacitance (Varicaps, Varactors) BBY5302LE6327XTMA1

Description
Varactors Single 6V Surface Mount PG-TSLP-2-1
Request a Quote Datasheet
Description
Varactors Single 6V Surface Mount PG-TSLP-2-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - BBY5302LE6327XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BBY5302LE6327XTMA1TR-ND
Variable Capacitance (Varicaps, Varactors) BBY5302LE6327XTMA1TR-ND
Varactors Single 6V Surface Mount PG-TSLP-2-1

Varactors Single 6V Surface Mount PG-TSLP-2-1

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BBY5302LE6327XTMA1 - 1022308-BBY5302LE6327XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BBY5302LE6327XTMA1
1022308-BBY5302LE6327XTMA1
Variable Capacitance Diodes (Varicaps, Varactors) - BBY5302LE6327XTMA1 1022308-BBY5302LE6327XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022308-BBY5302LE632 7XTMA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.1pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 6V Capacitance Ratio: 2.6 Capacitance Ratio Condition: C1/C3 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-TSLP-2 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1022308-BBY5302LE6327XTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3.1pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 6V
Capacitance Ratio: 2.6
Capacitance Ratio Condition: C1/C3
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: PG-TSLP-2
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
6V 20MA Diode and Rectifier - 282-BBY5302LE6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 20MA Diode and Rectifier
282-BBY5302LE6327XTMA1
6V 20MA Diode and Rectifier 282-BBY5302LE6327XTMA1
DIODE TUNING 6V 20MA TSLP-2 Product overview: BBY5302LE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5302LE6327XTM A1 can be used for catalog matching and distributor lookup.

DIODE TUNING 6V 20MA TSLP-2 Product overview: BBY5302LE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5302LE6327XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BBY5302LE6327XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BBY5302LE6327XTMA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BBY5302LE6327XTMA1
DIODE TUNING 6V 20MA TSLP-2

DIODE TUNING 6V 20MA TSLP-2

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - BBY5302LE6327XTMA1 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BBY5302LE6327XTMA1
Variable Capacitance (Varicaps, Varactors) BBY5302LE6327XTMA1
DIODE TUNING 6V 20MA TSLP-2

DIODE TUNING 6V 20MA TSLP-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Varactor Diodes Varactor Diodes Rectifiers Varactor Diodes Diodes
Product Number BBY5302LE6327XTMA1TR-ND 1022308-BBY5302LE6327XTMA1 282-BBY5302LE6327XTMA1 BBY5302LE6327XTMA1 BBY5302LE6327XTMA1
Product Name Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - BBY5302LE6327XTMA1 6V 20MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Package SOD-882 PG-TSLP-2 Tape & Reel (TR) PG-TSLP-2-1
Unlock Full Specs
to access all available technical data