Vishay Precision Group Diodes, Rectifiers - Single - BYM10-1000-E3/97 BYM10-1000-E3/97

Description
Manufacturer: Vishay Win Source Part Number: 865091-BYM10-1000-E3 /97 Series: SUPERECTIFIER® Features: Diode Standard 1000 V 1A Surface Mount DO-213AB Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-213AB, MELF (Glass) Package: Reel - TR Mounting: Surface Mount Family Name: BYM10 Categories: Discrete Semiconductor Products Case / Package: DO-213AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: BYM10-1000-E3/97GIDK R, BYM10-1000-E3/97-ND, BYM10-1000-E3/97GITR , BYM10-1000-E3/97GICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 865091-BYM10-1000-E3 /97 Series: SUPERECTIFIER® Features: Diode Standard 1000 V 1A Surface Mount DO-213AB Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-213AB, MELF (Glass) Package: Reel - TR Mounting: Surface Mount Family Name: BYM10 Categories: Discrete Semiconductor Products Case / Package: DO-213AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: BYM10-1000-E3/97GIDK R, BYM10-1000-E3/97-ND, BYM10-1000-E3/97GITR , BYM10-1000-E3/97GICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYM10-1000-E3/97 - 865091-BYM10-1000-E3/97 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM10-1000-E3/97
865091-BYM10-1000-E3/97
Diodes, Rectifiers - Single - BYM10-1000-E3/97 865091-BYM10-1000-E3/97
Manufacturer: Vishay Win Source Part Number: 865091-BYM10-1000-E3 /97 Series: SUPERECTIFIER® Features: Diode Standard 1000 V 1A Surface Mount DO-213AB Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-213AB, MELF (Glass) Package: Reel - TR Mounting: Surface Mount Family Name: BYM10 Categories: Discrete Semiconductor Products Case / Package: DO-213AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: BYM10-1000-E3/97GIDK R, BYM10-1000-E3/97-ND, BYM10-1000-E3/97GITR , BYM10-1000-E3/97GICT

Manufacturer: Vishay
Win Source Part Number: 865091-BYM10-1000-E3/97
Series: SUPERECTIFIER®
Features: Diode Standard 1000 V 1A Surface Mount DO-213AB
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-213AB, MELF (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYM10
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BYM10-1000-E3/97GIDKR, BYM10-1000-E3/97-ND, BYM10-1000-E3/97GITR, BYM10-1000-E3/97GICT

Buy Now Datasheet
1KV 1A Diode and Rectifier - 280-BYM10-1000-E3/97 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-BYM10-1000-E3/97
1KV 1A Diode and Rectifier 280-BYM10-1000-E3/97
Diode 1KV 1A 2-Pin DO-213AB T/R Product overview: BYM10-1000-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-1000-E3/97 can be used for catalog matching and distributor lookup.

Diode 1KV 1A 2-Pin DO-213AB T/R Product overview: BYM10-1000-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-1000-E3/97 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYM10-1000-E3/97GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-1000-E3/97GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-1000-E3/97GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes BYM10-1000-E3/97
DIODE GEN PURP 1KV 1A DO213AB

DIODE GEN PURP 1KV 1A DO213AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM10-1000-E3/97 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM10-1000-E3/97
Discrete Semiconductor Products - Diodes - Rectifiers BYM10-1000-E3/97
DIODE GEN PURP 1KV 1A DO213AB

DIODE GEN PURP 1KV 1A DO213AB

Supplier's Site
Rectifier, Single, 1Kv, 1A, Do-213Ab Rohs Compliant Vishay - 64AH2648 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1Kv, 1A, Do-213Ab Rohs Compliant Vishay
64AH2648
Rectifier, Single, 1Kv, 1A, Do-213Ab Rohs Compliant Vishay 64AH2648
RECTIFIER, SINGLE, 1KV, 1A, DO-213AB ROHS COMPLIANT: YES

RECTIFIER, SINGLE, 1KV, 1A, DO-213AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 865091-BYM10-1000-E3/97 280-BYM10-1000-E3/97 BYM10-1000-E3/97GITR-ND BYM10-1000-E3/97 BYM10-1000-E3/97 64AH2648
Product Name Diodes, Rectifiers - Single - BYM10-1000-E3/97 1KV 1A Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 1Kv, 1A, Do-213Ab Rohs Compliant Vishay
Diode Type Diode Standard 1000 V 1A Surface Mount DO-213AB
Package Tape and Reel MELF; DO-213AB, MELF (Glass)
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data