WeEn Semiconductors 600V 30A Diode and Rectifier BYC30W-600PT2Q

Description
DIODE GEN PURP 600V 30A TO247-2 Product overview: BYC30W-600PT2Q from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC30W-600PT2Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 30A TO247-2 Product overview: BYC30W-600PT2Q from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC30W-600PT2Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 30A Diode and Rectifier - 280-BYC30W-600PT2Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 30A Diode and Rectifier
280-BYC30W-600PT2Q
600V 30A Diode and Rectifier 280-BYC30W-600PT2Q
DIODE GEN PURP 600V 30A TO247-2 Product overview: BYC30W-600PT2Q from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC30W-600PT2Q can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 30A TO247-2 Product overview: BYC30W-600PT2Q from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC30W-600PT2Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368178-BYC30W-600PT2Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368178-BYC30W-600PT2Q
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368178-BYC30W-600PT2Q
Win Source Part Number: 1368178-BYC30W-600PT 2Q Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: WeEn Semiconductors Package: Bulk Product Status: Active Package / Case: TO-247-2 Supplier Device Package: TO-247-2 Base Product Number: BYC30 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 2.75 V @ 30 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 34 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature - Junction: 175°C (Max)

Win Source Part Number: 1368178-BYC30W-600PT2Q
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Bulk
Product Status: Active
Package / Case: TO-247-2
Supplier Device Package: TO-247-2
Base Product Number: BYC30
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.75 V @ 30 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 34 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)

Buy Now Datasheet
Single Diodes - BYC30W-600PT2Q-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYC30W-600PT2Q-ND
Single Diodes BYC30W-600PT2Q-ND
Diode Standard 600V 30A Through Hole TO-247-2

Diode Standard 600V 30A Through Hole TO-247-2

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYC30W-600PT2Q
Discrete Semiconductor Products - Diodes - Rectifiers BYC30W-600PT2Q
DIODE GEN PURP 600V 30A TO247-2

DIODE GEN PURP 600V 30A TO247-2

Supplier's Site
Single Diodes - BYC30W-600PT2Q - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYC30W-600PT2Q
Single Diodes BYC30W-600PT2Q
DIODE GEN PURP 600V 30A TO247-2

DIODE GEN PURP 600V 30A TO247-2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYC30W-600PT2Q
Rectifiers BYC30W-600PT2Q
Rectifiers BYC30W-600PT2Q/TO247 /STANDARD MARKING * HORIZONTAL, RAIL PACK

Rectifiers BYC30W-600PT2Q/TO247/STANDARD MARKING * HORIZONTAL, RAIL PACK

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 280-BYC30W-600PT2Q 1368178-BYC30W-600PT2Q BYC30W-600PT2Q-ND BYC30W-600PT2Q BYC30W-600PT2Q BYC30W-600PT2Q
Product Name 600V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers
Package Bulk TO-247; TO-247-2 TO-247-2
RoHS Compliant RoHS
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
VF 2.75 volts 2.75 volts
Unlock Full Specs
to access all available technical data