Vishay Precision Group Diodes - Zener - Single - BZD27C27P-E3-08 BZD27C27P-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 039771-BZD27C27P-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 20V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Application Field: Used in Commercial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 039771-BZD27C27P-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 20V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Application Field: Used in Commercial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C27P-E3-08 - 039771-BZD27C27P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C27P-E3-08
039771-BZD27C27P-E3-08
Diodes - Zener - Single - BZD27C27P-E3-08 039771-BZD27C27P-E3-08
Manufacturer: Vishay Win Source Part Number: 039771-BZD27C27P-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 20V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Application Field: Used in Commercial

Manufacturer: Vishay
Win Source Part Number: 039771-BZD27C27P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 20V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Application Field: Used in Commercial

Buy Now Datasheet
Single Zener Diodes - BZD27C27P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C27P-E3-08GIDKR-ND
Single Zener Diodes BZD27C27P-E3-08GIDKR-ND
Zener Diode 27V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 27V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C27P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C27P-E3-08GICT-ND
Single Zener Diodes BZD27C27P-E3-08GICT-ND
Zener Diode 27V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 27V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C27P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C27P-E3-08GITR-ND
Single Zener Diodes BZD27C27P-E3-08GITR-ND
Zener Diode 27V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 27V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
27V 0.8W Zener Diode - 287-BZD27C27P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 0.8W Zener Diode
287-BZD27C27P-E3-08
27V 0.8W Zener Diode 287-BZD27C27P-E3-08
Zener Diode, 27V V(Z), 7.04%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C27P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C27P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 27V V(Z), 7.04%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C27P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C27P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C27P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C27P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C27P-E3-08
DIODE ZENER 27V 800MW DO219AB

DIODE ZENER 27V 800MW DO219AB

Supplier's Site
Zener Diode, 27V, 0.8W, Do-219Ab; Zener Voltage Nom Vishay - 06AC5814 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 27V, 0.8W, Do-219Ab; Zener Voltage Nom Vishay
06AC5814
Zener Diode, 27V, 0.8W, Do-219Ab; Zener Voltage Nom Vishay 06AC5814
ZENER DIODE, 27V, 0.8W, DO-219AB; Zener Voltage Nom:27V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:BZD27C Series RoHS Compliant: Yes

ZENER DIODE, 27V, 0.8W, DO-219AB; Zener Voltage Nom:27V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:BZD27C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 27V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay - 28X7100 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 27V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
28X7100
Diode, Zener, 27V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay 28X7100
DIODE, ZENER, 27V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Nom:27V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 27V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Nom:27V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - BZD27C27P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C27P-E3-08
Single Zener Diodes BZD27C27P-E3-08
DIODE ZENER 27V 800MW DO219AB

DIODE ZENER 27V 800MW DO219AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C27P-E3-08
Zener Diodes BZD27C27P-E3-08
Zener Diodes 27 Volt 0.8 Watt 5%

Zener Diodes 27 Volt 0.8 Watt 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 039771-BZD27C27P-E3-08 BZD27C27P-E3-08GIDKR-ND 287-BZD27C27P-E3-08 BZD27C27P-E3-08 06AC5814 28X7100 BZD27C27P-E3-08 BZD27C27P-E3-08
Product Name Diodes - Zener - Single - BZD27C27P-E3-08 Single Zener Diodes 27V 0.8W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 27V, 0.8W, Do-219Ab; Zener Voltage Nom Vishay Diode, Zener, 27V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay Single Zener Diodes Zener Diodes
Life Cycle Stage Active Active
Package DO-219AB (SMF) Tape and Reel DO-219AB (SMF) DO-219AB DO-219AB DO-219AB DO-219AB-2
VZ 27 volts 27 volts 27 volts 27 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384945P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C22X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Voltage Regulator diode (Zener diode) - 1N4489 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details