DIODE TUNING 7V 20MA TSLP-2 Product overview: BBY 51-02L E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY 51-02L E6327 can be used for catalog matching and distributor lookup.
Varactors Single 7V Surface Mount PG-TSLP-2-1
Manufacturer: Infineon Technologies
Win Source Part Number: 1022304-BBY 51-02L E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3.7pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 7V
Capacitance Ratio: 2.2
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: PG-TSLP-2
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
DIODE TUNING 7V 20MA TSLP-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | Diodes |
| Product Number | 282-BBY 51-02L E6327 | BBY51-02LE6327-ND | 1022304-BBY 51-02L E6327 | BBY 51-02L E6327 |
| Product Name | 7V 20MA Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - BBY 51-02L E6327 | Variable Capacitance (Varicaps, Varactors) |
| Package | Tape & Reel (TR) | SOD-882 | PG-TSLP-2 |