onsemi Single Diodes BYW29-200G

Description
Diode Standard 200V 8A Through Hole TO-220-2
Request a Quote Datasheet
Description
Diode Standard 200V 8A Through Hole TO-220-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYW29-200GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYW29-200GOS-ND
Single Diodes BYW29-200GOS-ND
Diode Standard 200V 8A Through Hole TO-220-2

Diode Standard 200V 8A Through Hole TO-220-2

Buy Now Datasheet
200V 8A Diode and Rectifier - 280-BYW29-200G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 8A Diode and Rectifier
280-BYW29-200G
200V 8A Diode and Rectifier 280-BYW29-200G
200V 8A Ultrafast Rectifier TO-220AC Product overview: BYW29-200G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29-200G can be used for catalog matching and distributor lookup.

200V 8A Ultrafast Rectifier TO-220AC Product overview: BYW29-200G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29-200G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYW29-200G - 012410-BYW29-200G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYW29-200G
012410-BYW29-200G
Diodes, Rectifiers - Single - BYW29-200G 012410-BYW29-200G
Manufacturer: ON Semiconductor Win Source Part Number: 012410-BYW29-200G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 012410-BYW29-200G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BYW29-200G - Rochester Electronics
Newburyport, MA, United States
200 V, 8.0 A Ultrafast Rectifier

200 V, 8.0 A Ultrafast Rectifier

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYW29-200G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW29-200G
Discrete Semiconductor Products - Diodes - Rectifiers BYW29-200G
DIODE GEN PURP 200V 8A TO220-2

DIODE GEN PURP 200V 8A TO220-2

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
BYW29-200G
Rectifiers BYW29-200G
Rectifiers 200V 8A UltraFast

Rectifiers 200V 8A UltraFast

Buy Now Datasheet
Diodes >> Diodes - General Purpose - BYW29-200G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
BYW29-200G
Diodes >> Diodes - General Purpose BYW29-200G
8A Single 1.3V@20A 200V TO-220AC-2 Diodes - General Purpose ROHS

8A Single 1.3V@20A 200V TO-220AC-2 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Single Diodes - BYW29-200G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYW29-200G
Single Diodes BYW29-200G
DIODE GEN PURP 200V 8A TO220-2

DIODE GEN PURP 200V 8A TO220-2

Supplier's Site Datasheet
Fast Recovery Diode, 8A, 200V, To-220B; Repetitive Peak Reverse Voltage Onsemi - 26K3559 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 8A, 200V, To-220B; Repetitive Peak Reverse Voltage Onsemi
26K3559
Fast Recovery Diode, 8A, 200V, To-220B; Repetitive Peak Reverse Voltage Onsemi 26K3559
FAST RECOVERY DIODE, 8A, 200V, TO-220B; Repetitive Peak Reverse Voltage:200V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:35ns; Forward Surge Current:100A; No. of Pins:2 PinRoHS Compliant: Yes

FAST RECOVERY DIODE, 8A, 200V, TO-220B; Repetitive Peak Reverse Voltage:200V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:35ns; Forward Surge Current:100A; No. of Pins:2 PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes General Purpose Diodes Diodes
Product Number BYW29-200GOS-ND 280-BYW29-200G 012410-BYW29-200G BYW29-200G BYW29-200G BYW29-200G BYW29-200G BYW29-200G 26K3559
Product Name Single Diodes 200V 8A Diode and Rectifier Diodes, Rectifiers - Single - BYW29-200G Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Diodes >> Diodes - General Purpose Single Diodes Fast Recovery Diode, 8A, 200V, To-220B; Repetitive Peak Reverse Voltage Onsemi
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Rail/Tube TO-220; TO-220AC 2 LEAD TO-220 TO-220-2 TO-220 TO-220; TO-220-2
RoHS Compliant RoHS RoHS
IO 8 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data