DIODE VARACTOR 28V SGL SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 011072-BBY40TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 6pF @ 25V, 1MHz
Voltage - Peak Reverse (Max): 28V
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C3/C25
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
DIODE VARI CAP 28V 330MW SOT23-3 Product overview: BBY40TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 330MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 28V, 330MW, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY40TA can be used for catalog matching and distributor lookup.
DIODE VARI CAP 28V 330MW SOT23-3
DIODE VARI CAP 28V 330MW SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Diodes | Varactor Diodes |
| Product Number | 31-BBY40TATR-ND | 011072-BBY40TA | 282-BBY40TA | BBY40TA | BBY40TA |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - BBY40TA | 28V 330MW SOT23 Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | |
| CT | 6 pF | 6 pF | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |