Manufacturer: WeEn Semiconductors
Win Source Part Number: 865114-BYV430J-600PQ
Features: Diode Array 1 Pair Common Cathode Standard 600 V 30A Through Hole TO-3P-3, SC-65-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-3P-3, SC-65-3
Package: Tube
Mounting: Through Hole
Family Name: BYV430
Categories: Discrete Semiconductor Products
Case / Package: TO-3P
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 480
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-3P-3, SC-65-3
DIODE ARRAY GP 600V 30A TO3P Product overview: BYV430J-600PQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV430J-600PQ can be used for catalog matching and distributor lookup.
Rectifiers BYV430J-600PQ/TO3PF/
DIODE ARRAY GP 600V 30A TO3P
DIODE ARRAY GP 600V 30A TO3P
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 865114-BYV430J-600PQ | BYV430J-600PQ-ND | 286-BYV430J-600PQ | BYV430J-600PQ | BYV430J-600PQ | BYV430J-600PQ |
| Product Name | Diodes, Rectifiers - Arrays - BYV430J-600PQ | Diode Arrays | 600V 30A Diode and Rectifier | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 600 V 30A Through Hole TO-3P-3, SC-65-3 | |||||
| Package | TO-3; TO-3P | TO-3; TO-3P-3, SC-65-3 | Tube | TO-3PF-3 | TO-3; TO-3P-3, SC-65-3 | TO-3 |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| RoHS Compliant | RoHS |