Diode Standard 1600V 3A Through Hole DO-201
DIODE GEN PURP 1600V 3A DO201
DIODE GEN PURP 1.6KV 3A DO201 Product overview: BY1600 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY1600 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.6KV 3A DO201
DIODE GEN PURP 1.6KV 3A DO201
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 4878-BY1600TR-ND | 280-BY1600 | BY1600 | BY1600 |
| Product Name | Single Diodes | 1.6KV 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) | ||
| Package | Tape & Reel (TR) | DO-27; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | |
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Active |