Vishay Precision Group Schottky 60V 1A Diode and Rectifier BYM13-60-E3/96

Description
Diode Schottky 60V 1A 2-Pin DO-213AB T/R Product overview: BYM13-60-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM13-60-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 60V 1A 2-Pin DO-213AB T/R Product overview: BYM13-60-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM13-60-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 1A Diode and Rectifier - 280-BYM13-60-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-BYM13-60-E3/96
Schottky 60V 1A Diode and Rectifier 280-BYM13-60-E3/96
Diode Schottky 60V 1A 2-Pin DO-213AB T/R Product overview: BYM13-60-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM13-60-E3/96 can be used for catalog matching and distributor lookup.

Diode Schottky 60V 1A 2-Pin DO-213AB T/R Product overview: BYM13-60-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM13-60-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYM13-60-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 60V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Single Diodes - BYM13-60-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 60V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Single Diodes - BYM13-60-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 60V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Diodes, Rectifiers - Single - BYM13-60-E3/96 - 1025576-BYM13-60-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM13-60-E3/96
1025576-BYM13-60-E3/96
Diodes, Rectifiers - Single - BYM13-60-E3/96 1025576-BYM13-60-E3/96
Manufacturer: Vishay Win Source Part Number: 1025576-BYM13-60-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 60V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025576-BYM13-60-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BYM13-60-E3/96
Schottky Diodes & Rectifiers BYM13-60-E3/96
Schottky Diodes & Rectifiers 1.0 Amp 60 Volt 30 Amp IFSM

Schottky Diodes & Rectifiers 1.0 Amp 60 Volt 30 Amp IFSM

Buy Now Datasheet
Schottky Rect, Single, 60V, Do-213Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3559 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 60V, Do-213Ab; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3559
Schottky Rect, Single, 60V, Do-213Ab; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3559
SCHOTTKY RECT, SINGLE, 60V, DO-213AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-213AB; No. of Pins:2Pins; Forward Voltage VF Max:700mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 60V, DO-213AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-213AB; No. of Pins:2Pins; Forward Voltage VF Max:700mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM13-60-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM13-60-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM13-60-E3/96
DIODE SCHOTTKY 60V 1A GL41

DIODE SCHOTTKY 60V 1A GL41

Supplier's Site
Single Diodes - BYM13-60-E3/96 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYM13-60-E3/96
Single Diodes BYM13-60-E3/96
DIODE SCHOTTKY 60V 1A GL41

DIODE SCHOTTKY 60V 1A GL41

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-BYM13-60-E3/96 BYM13-60-E3/96GIDKR-ND 1025576-BYM13-60-E3/96 BYM13-60-E3/96 60AC3559 BYM13-60-E3/96 BYM13-60-E3/96
Product Name Schottky 60V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BYM13-60-E3/96 Schottky Diodes & Rectifiers Schottky Rect, Single, 60V, Do-213Ab; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel DO-213AB MELF (DO-213AB) DO-213AB MELF; DO-213AB, MELF
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data