Manufacturer: WeEn Semiconductors
Win Source Part Number: 913832-BYV29D-600PJ
Features: Diode Standard 600 V 9A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYV29
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.10.0080
Other Part Number: 1740-BYV29D-600PJDKR
Diode Standard 600V 9A Surface Mount DPAK
Diode Standard 600V 9A Surface Mount DPAK
Diode Standard 600V 9A Surface Mount DPAK
Rectifiers BYV29D-600PJ/TO252/R
DIODE GEN PURP 600V 9A DPAK
DIODE GEN PURP 600V 9A DPAK
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 913832-BYV29D-600PJ | 1740-BYV29D-600PJTR-ND | BYV29D-600PJ | BYV29D-600PJ | BYV29D-600PJ |
| Product Name | Diodes, Rectifiers - Single - BYV29D-600PJ | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Diode Standard 600 V 9A Surface Mount DPAK | ||||
| Tj | 175 C (347 F) | ||||
| Package | DPAK; DPAK-3 | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Life Cycle Stage | Active |