Vishay Intertechnology, Inc. Diodes - Zener - Single - BZD27C13P-E3-08 BZD27C13P-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1025764-BZD27C13P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 10V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025764-BZD27C13P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 10V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C13P-E3-08 - 1025764-BZD27C13P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C13P-E3-08
1025764-BZD27C13P-E3-08
Diodes - Zener - Single - BZD27C13P-E3-08 1025764-BZD27C13P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025764-BZD27C13P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 10V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025764-BZD27C13P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C13P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C13P-E3-08DKR-ND
Single Zener Diodes 112-BZD27C13P-E3-08DKR-ND
Zener Diode 13V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 13V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C13P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C13P-E3-08CT-ND
Single Zener Diodes 112-BZD27C13P-E3-08CT-ND
Zener Diode 13V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 13V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C13P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C13P-E3-08TR-ND
Single Zener Diodes 112-BZD27C13P-E3-08TR-ND
Zener Diode 13V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 13V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C13P-E3-08
Zener Diodes BZD27C13P-E3-08
Zener Diodes 13 Volt 0.8 Watt 5%

Zener Diodes 13 Volt 0.8 Watt 5%

Buy Now Datasheet
Zener Diode, 2.3W, 13V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay - 20H3584 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 13V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
20H3584
Zener Diode, 2.3W, 13V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay 20H3584
ZENER DIODE, 2.3W, 13V, DO-219AB, FULL REEL; Zener Voltage Nom:13V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

ZENER DIODE, 2.3W, 13V, DO-219AB, FULL REEL; Zener Voltage Nom:13V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZD27C13P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C13P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C13P-E3-08
DIODE ZENER 13V 800MW DO219AB

DIODE ZENER 13V 800MW DO219AB

Supplier's Site
Single Zener Diodes - BZD27C13P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C13P-E3-08
Single Zener Diodes BZD27C13P-E3-08
DIODE ZENER 13V 800MW DO219AB

DIODE ZENER 13V 800MW DO219AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1025764-BZD27C13P-E3-08 112-BZD27C13P-E3-08DKR-ND BZD27C13P-E3-08 20H3584 BZD27C13P-E3-08 BZD27C13P-E3-08
Product Name Diodes - Zener - Single - BZD27C13P-E3-08 Single Zener Diodes Zener Diodes Zener Diode, 2.3W, 13V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Life Cycle Stage Active Active
Package DO-219AB (SMF) DO-219AB-2 DO-219AB DO-219AB (SMF) DO-219AB
VZ 13 volts 13 volts 13 volts
ZZT 10 ohms 10 ohms 10 ohms
PD 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data