Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3
DIODE ARRAY GP 200V 10A TO220AB
DIODE ARRAY GP 200V 10A TO220
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 497-2693-5-ND | BYW51-200 | BYW51-200 |
| Product Name | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |
| Tj | 150 C (302 F) | ||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 |
| VF | 0.8500 volts | 0.8500 volts |