Diode Avalanche 1000V 1.5A Through Hole SOD-57
Rectifiers 1.5 Amp 1000 Volt 50 Amp IFSM
AVALANCHE DIODE, 1.5A, 1KV, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1.5A; Diode Configuration:Single
DIODE AVALANCHE 1KV 1.5A SOD57
DIODE AVALANCHE 1KV 1.5A SOD57
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Avalanche Diodes | Rectifiers |
| Product Number | BYT51M-TAP-ND | BYT51M-TAP | 32C9293 | BYT51M-TAP | BYT51M-TAP |
| Product Name | Single Diodes | Rectifiers | Avalanche Diode, 1.5A, 1Kv, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| Package | SOD-57 | SOD-57, Axial | |||
| RoHS Compliant | RoHS | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| IF | 1500 mA |