PANJIT SemiConductor Diode Arrays BD10200CS_S2_00001

Description
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 3757-BD10200CS_S2_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 963996-BD10200CS_S2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
963996-BD10200CS_S2_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 963996-BD10200CS_S2_00001
Win Source Part Number: 963996-BD10200CS_S2_ 00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 900 mV @ 5 A Current - Reverse Leakage @ Vr: 50 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Alternative Parts (Cross-Reference): BD10200CS_S2_00001BD 10200CS_ S2_00001; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-BD10200CS_S2_00 001DKR,3757-BD10200C S_S2_00001TR,3757-BD 10200CS_S2_00001CT

Win Source Part Number: 963996-BD10200CS_S2_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 5 A
Current - Reverse Leakage @ Vr: 50 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Alternative Parts (Cross-Reference): BD10200CS_S2_00001BD10200CS_ S2_00001;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-BD10200CS_S2_00001DKR,3757-BD10200CS_S2_00001TR,3757-BD10200CS_S2_00001CT

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BD10200CS_S2_00001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BD10200CS_S2_00001
Diodes >> Schottky Barrier Diodes (SBD) BD10200CS_S2_00001
200V Dual Common Cathode 900mV@5A 10A TO-252 Schottky Barrier Diodes (SBD) ROHS

200V Dual Common Cathode 900mV@5A 10A TO-252 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BD10200CS_S2_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BD10200CS_S2_00001
Discrete Semiconductor Products - Diodes - Rectifiers BD10200CS_S2_00001
DIODE ARR SCHOTT 200V 10A TO252

DIODE ARR SCHOTT 200V 10A TO252

Supplier's Site
SURFACE MOUNT SCHOTTKY BARRIER R

SURFACE MOUNT SCHOTTKY BARRIER R

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Schottky Diodes Rectifiers Schottky Diodes
Product Number 3757-BD10200CS_S2_00001TR-ND 963996-BD10200CS_S2_00001 BD10200CS_S2_00001 BD10200CS_S2_00001 BD10200CS_S2_00001
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Type Schottky; Schottky
VF 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B36,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details