Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single BZD27C36P-M3-08

Description
Win Source Part Number: 1050210-BZD27C36P-M3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZD27-M Package: Tape & Reel (TR) Standard Package: 30,000 Mounting: SMD (SMT) Power - Max: 800 mW Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 27 V Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 40 Ohms Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): SMAZ36-13-F; BZT52C36-HE3-18; BZT52C36-E3-18; BZT52C36-HE3-08; DFLZ36-7; BZG05C36TR; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZD27C36
Request a Quote Datasheet
Description
Win Source Part Number: 1050210-BZD27C36P-M3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZD27-M Package: Tape & Reel (TR) Standard Package: 30,000 Mounting: SMD (SMT) Power - Max: 800 mW Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 27 V Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 40 Ohms Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): SMAZ36-13-F; BZT52C36-HE3-18; BZT52C36-E3-18; BZT52C36-HE3-08; DFLZ36-7; BZG05C36TR; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZD27C36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1050210-BZD27C36P-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050210-BZD27C36P-M3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050210-BZD27C36P-M3-08
Win Source Part Number: 1050210-BZD27C36P-M3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZD27-M Package: Tape & Reel (TR) Standard Package: 30,000 Mounting: SMD (SMT) Power - Max: 800 mW Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 27 V Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 40 Ohms Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): SMAZ36-13-F; BZT52C36-HE3-18; BZT52C36-E3-18; BZT52C36-HE3-08; DFLZ36-7; BZG05C36TR; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZD27C36

Win Source Part Number: 1050210-BZD27C36P-M3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZD27-M
Package: Tape & Reel (TR)
Standard Package: 30,000
Mounting: SMD (SMT)
Power - Max: 800 mW
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 27 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 40 Ohms
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): SMAZ36-13-F; BZT52C36-HE3-18; BZT52C36-E3-18; BZT52C36-HE3-08; DFLZ36-7; BZG05C36TR;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZD27C36

Buy Now Datasheet
Single Zener Diodes - BZD27C36P-M3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C36P-M3-08-ND
Single Zener Diodes BZD27C36P-M3-08-ND
Zener Diode 36V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 36V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
ZENER DIODE SMF DO219-M3 Product overview: BZD27C36P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C36P-M3-08 can be used for catalog matching and distributor lookup.

ZENER DIODE SMF DO219-M3 Product overview: BZD27C36P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C36P-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C36P-M3-08
Zener Diodes BZD27C36P-M3-08
Zener Diodes ZENER DIODE SMF DO219-M3

Zener Diodes ZENER DIODE SMF DO219-M3

Buy Now Datasheet
Single Zener Diodes - BZD27C36P-M3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C36P-M3-08
Single Zener Diodes BZD27C36P-M3-08
DIODE ZENER 36V 800MW DO219AB

DIODE ZENER 36V 800MW DO219AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C36P-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C36P-M3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C36P-M3-08
DIODE ZENER 36V 800MW DO219AB

DIODE ZENER 36V 800MW DO219AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1050210-BZD27C36P-M3-08 BZD27C36P-M3-08-ND 2086-BZD27C36P-M3-08 BZD27C36P-M3-08 BZD27C36P-M3-08 BZD27C36P-M3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diode Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-219AB DO-219AB DO-219AB-2 DO-219AB DO-219AB (SMF)
VZ 36 volts 36 volts 36 volts 36 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms
IR 1.00E-3 mA 1.00E-3 mA 1 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 7385058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4728A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers