Manufacturer: WeEn Semiconductors
Win Source Part Number: 1025658-BYV79E-200,1
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 14A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 14A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
NXP BYV79E-200,127 Diode
Diode Standard 200V 14A Through Hole TO-220AC
DIODE GEN PURP 200V 14A TO220AC
RECTIFIER, SINGLE, 14A, 200V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):14A; Diode Configuration:Single
DIODE GEN PURP 200V 14A TO220AC
DIODE GEN PURP 200V 14A TO220AC
| Win Source Electronics | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1025658-BYV79E-200,127 | 5444635 | 1740-1178-ND | 887-BYV79E-200,127 | 65AC5914 | BYV79E-200,127 | BYV79E-200,127 |
| Product Name | Diodes, Rectifiers - Single - BYV79E-200,127 | Schottky Diodes & Rectifiers | Single Diodes | DIODE GEN PURP 200V 14A TO220AC | Rectifier, Single, 14A, 200V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | ||
| VR | 200 volts | 200 volts | 200 volts | ||||
| IR | 0.0500 mA | 0.0500 mA | 0.0500 mA | ||||
| trr | 30 ns | 30 ns | 30 ns |