PANJIT SemiConductor Schottky 200V 3A Diode and Rectifier BR320_R1_00001

Description
DIODE SCHOTTKY 200V 3A SMB Product overview: BR320_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR320_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 200V 3A SMB Product overview: BR320_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR320_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 200V 3A Diode and Rectifier - 280-BR320_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 3A Diode and Rectifier
280-BR320_R1_00001
Schottky 200V 3A Diode and Rectifier 280-BR320_R1_00001
DIODE SCHOTTKY 200V 3A SMB Product overview: BR320_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR320_R1_00001 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 3A SMB Product overview: BR320_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR320_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-BR320_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 3A Surface Mount SMB (DO-214AA)

Diode Schottky 200V 3A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-BR320_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 3A Surface Mount SMB (DO-214AA)

Diode Schottky 200V 3A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-BR320_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 3A Surface Mount SMB (DO-214AA)

Diode Schottky 200V 3A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - BR320_R1_00001 - 864592-BR320_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BR320_R1_00001
864592-BR320_R1_00001
Diodes, Rectifiers - Single - BR320_R1_00001 864592-BR320_R1_00001
Manufacturer: Panjit Win Source Part Number: 864592-BR320_R1_0000 1 Features: Diode Schottky 200 V 3A Surface Mount SMB/DO-214AA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMB/DO-214AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-BR320_R1_00001T R, 3757-BR320_R1_00001C T, 3757-BR320_R1_00001D KR

Manufacturer: Panjit
Win Source Part Number: 864592-BR320_R1_00001
Features: Diode Schottky 200 V 3A Surface Mount SMB/DO-214AA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMB/DO-214AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-BR320_R1_00001TR, 3757-BR320_R1_00001CT, 3757-BR320_R1_00001DKR

Buy Now
Single Diodes - BR320_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BR320_R1_00001
Single Diodes BR320_R1_00001
DIODE SCHOTTKY 200V 3A SMB

DIODE SCHOTTKY 200V 3A SMB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) - BR320_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
BR320_R1_00001
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) BR320_R1_00001
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)

Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-BR320_R1_00001 3757-BR320_R1_00001TR-ND 864592-BR320_R1_00001 BR320_R1_00001 BR320_R1_00001
Product Name Schottky 200V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BR320_R1_00001 Single Diodes Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
Package Tape & Reel (TR) SMB; SMB/DO-214AA SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6076 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-8605-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
3 suppliers
Diodes, Rectifiers - Arrays - BAS16WE6327 - 231340-BAS16WE6327 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
VF 1 volts
View Details
3 suppliers