Win Source Part Number: 986085-BYQ28E-200,12
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 10 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 934014550127,568-343
Base Product Number: BYQ28
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3
WeEn Semiconductors Co., Ltd
DIODE ARRAY GP 200V 10A TO220AB Product overview: BYQ28E-200,127 from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYQ28E-200,127 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 10A TO220AB
RECTIFIER, DUAL, 10A, 200V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:25ns; Forward Surge RoHS Compliant: Yes
DIODE ARRAY GP 200V 10A TO220AB
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 986085-BYQ28E-200,127 | 1740-1152-ND | 5444629 | 286-BYQ28E-200,127 | BYQ28E-200,127 | 98AC9020 | BYQ28E-200,127 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Schottky Diodes & Rectifiers | 200V 10A Diode and Rectifier | Diode Arrays | Rectifier, Dual, 10A, 200V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.25 volts | 1.25 volts | 1.1 volts | 1.25 volts | |||
| VR | 200 volts | 200 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |