Varactors Single 7V Surface Mount PG-SOD323-2
Manufacturer: Infineon Technologies
Win Source Part Number: 1022302-BBY5103WE632
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3.7pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 7V
Capacitance Ratio: 2.2
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
DIODE TUNING 7V 20MA SOD-323 Product overview: BBY5103WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5103WE6327HTS
Variable Capacitance Diode
DIODE TUNING 7V 20MA SOD-323
DIODE TUNING 7V 20MA SOD-323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Diodes | Diodes | Varactor Diodes |
| Product Number | BBY5103WE6327HTSA1TR-ND | 1022302-BBY5103WE6327HTSA1 | 282-BBY5103WE6327HTSA1 | BBY5103WE6327HTSA1 | BBY5103WE6327HTSA1 | BBY5103WE6327HTSA1 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - BBY5103WE6327HTSA1 | 7V 20MA Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | |
| Package | SOD-323; SC-76, SOD-323 | PG-SOD323-2 | Tape & Reel (TR) | PG-SOD323-3D | ||
| CT | 3.7 pF | 3.7 pF | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |