Diode Avalanche 1500V 3A Through Hole SOD-64
Diode Avalanche 1500V 3A Through Hole SOD-64
Diode Standard Recov Rectifier 1.65KV 3A
Diode Standard Recov Rectifier 1.65KV 3A
Diode Standard Recov Rectifier 1.65KV 3A
Rectifiers 3.0 Amp 1500 Volt 50 Amp IFSM
RECTIFIER, 1.65KV, 3A, SOD-64; Repetitive Peak Reverse Voltage:1.65kV; Average Forward Current:3A; Diode Configuration:Single
DIODE AVALANCHE 1.5KV 3A SOD64
DIODE AVALANCHE 1.5KV 3A SOD64
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | BY228TAPGICT-ND | 7087956 | 7087956P | BY228TAP | 60AC3572 | BY228TAP | BY228TAP |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Rectifiers | Rectifier, 1.65Kv, 3A, Sod-64; Repetitive Peak Reverse Voltage Vishay | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 140 C (284 F) | ||||||
| Package | Sod-64 | SOD-64 | SOD-64 | SOD-64 | SOD-64, Axial | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| trr | 20000 ns | 20000 ns | 20000 ns | ||||
| VRRM | 1650 volts |