Vishay Precision Group Diodes, Rectifiers - Single - BYM13-40-E3/96 BYM13-40-E3/96

Description
Manufacturer: Vishay Win Source Part Number: 1025574-BYM13-40-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Commercial, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025574-BYM13-40-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Commercial, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYM13-40-E3/96 - 1025574-BYM13-40-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM13-40-E3/96
1025574-BYM13-40-E3/96
Diodes, Rectifiers - Single - BYM13-40-E3/96 1025574-BYM13-40-E3/96
Manufacturer: Vishay Win Source Part Number: 1025574-BYM13-40-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Commercial, Industrial

Manufacturer: Vishay
Win Source Part Number: 1025574-BYM13-40-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Commercial, Industrial

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7003958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003958
Schottky Diodes & Rectifiers 7003958
Diode Schottky 40V 1A DO213AB

Diode Schottky 40V 1A DO213AB

Supplier's Site
Schottky Diodes & Rectifiers - 7003958P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003958P
Schottky Diodes & Rectifiers 7003958P
Diode Schottky 40V 1A DO213AB

Diode Schottky 40V 1A DO213AB

Supplier's Site
Schottky Diodes & Rectifiers - 1652914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652914
Schottky Diodes & Rectifiers 1652914
Diode Schottky 40V 1A DO213AB

Diode Schottky 40V 1A DO213AB

Supplier's Site
Single Diodes - BYM13-40-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 40V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Single Diodes - BYM13-40-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 40V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Single Diodes - BYM13-40-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 40V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Schottky SMD 40V 1A Diode and Rectifier - 280-BYM13-40-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 40V 1A Diode and Rectifier
280-BYM13-40-E3/96
Schottky SMD 40V 1A Diode and Rectifier 280-BYM13-40-E3/96
Schottky Diode 40V 1A SMD DO-213AB Product overview: BYM13-40-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM13-40-E3/96 can be used for catalog matching and distributor lookup.

Schottky Diode 40V 1A SMD DO-213AB Product overview: BYM13-40-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM13-40-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BYM13-40-E3/96
Schottky Diodes & Rectifiers BYM13-40-E3/96
Schottky Diodes & Rectifiers RECOMMENDED ALT 625-SS14-E3

Schottky Diodes & Rectifiers RECOMMENDED ALT 625-SS14-E3

Buy Now Datasheet
Schottky Rectifier, 1A 40V Do-213Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K3105 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 40V Do-213Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K3105
Schottky Rectifier, 1A 40V Do-213Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K3105
SCHOTTKY RECTIFIER, 1A 40V DO-213AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-213AB; No. of Pins:-; Forward Voltage Max:500mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 40V DO-213AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-213AB; No. of Pins:-; Forward Voltage Max:500mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 1A 40V Do-213Ab; Repetitive Peak Reverse Voltage Vishay - 05R5581 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 40V Do-213Ab; Repetitive Peak Reverse Voltage Vishay
05R5581
Schottky Rectifier, 1A 40V Do-213Ab; Repetitive Peak Reverse Voltage Vishay 05R5581
SCHOTTKY RECTIFIER, 1A 40V DO-213AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-213AB; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:30A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 40V DO-213AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-213AB; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rect, 1A, 40V, Do213Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 84Y9853 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 1A, 40V, Do213Ab; Repetitive Reverse Voltage Vrrm Max Vishay
84Y9853
Schottky Rect, 1A, 40V, Do213Ab; Repetitive Reverse Voltage Vrrm Max Vishay 84Y9853
SCHOTTKY RECT, 1A, 40V, DO213AB; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-213AB; No. of Pins:-; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm RoHS Compliant: Yes

SCHOTTKY RECT, 1A, 40V, DO213AB; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-213AB; No. of Pins:-; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Single Diodes - BYM13-40-E3/96 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYM13-40-E3/96
Single Diodes BYM13-40-E3/96
DIODE SCHOTTKY 40V 1A GL41

DIODE SCHOTTKY 40V 1A GL41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM13-40-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM13-40-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM13-40-E3/96
DIODE SCHOTTKY 40V 1A GL41

DIODE SCHOTTKY 40V 1A GL41

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 1025574-BYM13-40-E3/96 7003958 7003958P BYM13-40-E3/96GIDKR-ND 280-BYM13-40-E3/96 BYM13-40-E3/96 76K3105 84Y9853 BYM13-40-E3/96 BYM13-40-E3/96
Product Name Diodes, Rectifiers - Single - BYM13-40-E3/96 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky SMD 40V 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Rectifier, 1A 40V Do-213Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay Schottky Rect, 1A, 40V, Do213Ab; Repetitive Reverse Voltage Vrrm Max Vishay Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package DO-213AB Do-213ab DO-213AB Tape and Reel MELF (DO-213AB) DO-213AB DO-213AB MELF; DO-213AB, MELF
VF 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data