Vishay Intertechnology, Inc. Diodes - Zener - Single - BZD27C110P-E3-08 BZD27C110P-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1025755-BZD27C110P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 82V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 250 Ohm Family Name: BZD27C110P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27C110P-HE3-18; BZD27C110P-HE3-08; BZD27-C110P; BZD27C110P-GS18; ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1025755-BZD27C110P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 82V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 250 Ohm Family Name: BZD27C110P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27C110P-HE3-18; BZD27C110P-HE3-08; BZD27-C110P; BZD27C110P-GS18; ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BZD27C110P-E3-08 is a unidirectional Zener diode designed for voltage regulation applications. It features a nominal Zener voltage of 110V and operates effectively within a temperature range of -65°C to 175°C. The diode has a maximum power dissipation of 800mW and a reverse leakage current of 1µA at 82V. It is housed in a low-profile surface-mount package (DO-219AB) and is compliant with RoHS standards. The device is characterized by a maximum dynamic resistance of 250 Ohms and is suitable for various electronic applications requiring stable voltage regulation. The part is available in tape and reel packaging, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The BZD27C110P-E3-08 is a unidirectional Zener diode designed for voltage regulation applications. It features a nominal Zener voltage of 110V and operates effectively within a temperature range of -65°C to 175°C. The diode has a maximum power dissipation of 800mW and a reverse leakage current of 1µA at 82V. It is housed in a low-profile surface-mount package (DO-219AB) and is compliant with RoHS standards. The device is characterized by a maximum dynamic resistance of 250 Ohms and is suitable for various electronic applications requiring stable voltage regulation. The part is available in tape and reel packaging, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C110P-E3-08 - 1025755-BZD27C110P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C110P-E3-08
1025755-BZD27C110P-E3-08
Diodes - Zener - Single - BZD27C110P-E3-08 1025755-BZD27C110P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025755-BZD27C110P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 82V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 250 Ohm Family Name: BZD27C110P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27C110P-HE3-18; BZD27C110P-HE3-08; BZD27-C110P; BZD27C110P-GS18; ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025755-BZD27C110P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 82V
Voltage - Zener (Nom) (Vz): 110V
Impedance (Max) (Zzt): 250 Ohm
Family Name: BZD27C110P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Alternative Parts (Cross-Reference): BZD27C110P-HE3-18; BZD27C110P-HE3-08; BZD27-C110P; BZD27C110P-GS18;
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
110V 0.8W Zener Diode - 287-BZD27C110P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110V 0.8W Zener Diode
287-BZD27C110P-E3-08
110V 0.8W Zener Diode 287-BZD27C110P-E3-08
110V Zener Diode, 0.8W, 5% Tol, SMF, DO-219AB Product overview: BZD27C110P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 110V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 110V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C110P-E3-08 can be used for catalog matching and distributor lookup.

110V Zener Diode, 0.8W, 5% Tol, SMF, DO-219AB Product overview: BZD27C110P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 110V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 110V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C110P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZD27C110P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C110P-E3-08CT-ND
Single Zener Diodes 112-BZD27C110P-E3-08CT-ND
Zener Diode 110V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 110V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C110P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C110P-E3-08DKR-ND
Single Zener Diodes 112-BZD27C110P-E3-08DKR-ND
Zener Diode 110V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 110V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C110P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C110P-E3-08TR-ND
Single Zener Diodes 112-BZD27C110P-E3-08TR-ND
Zener Diode 110V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 110V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Zener Diode, 2.3W, 110V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay - 20H3578 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 110V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
20H3578
Zener Diode, 2.3W, 110V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay 20H3578
ZENER DIODE, 2.3W, 110V, DO-219AB, FULL REEL; Zener Voltage Nom:110V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

ZENER DIODE, 2.3W, 110V, DO-219AB, FULL REEL; Zener Voltage Nom:110V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C110P-E3-08
Zener Diodes BZD27C110P-E3-08
Zener Diodes 110 Volt 0.8 Watt 5%

Zener Diodes 110 Volt 0.8 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C110P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C110P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C110P-E3-08
DIODE ZENER 110V 800MW DO219AB

DIODE ZENER 110V 800MW DO219AB

Supplier's Site
Single Zener Diodes - BZD27C110P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C110P-E3-08
Single Zener Diodes BZD27C110P-E3-08
DIODE ZENER 110V 800MW DO219AB

DIODE ZENER 110V 800MW DO219AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1025755-BZD27C110P-E3-08 287-BZD27C110P-E3-08 112-BZD27C110P-E3-08CT-ND 20H3578 BZD27C110P-E3-08 BZD27C110P-E3-08 BZD27C110P-E3-08
Product Name Diodes - Zener - Single - BZD27C110P-E3-08 110V 0.8W Zener Diode Single Zener Diodes Zener Diode, 2.3W, 110V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Life Cycle Stage Active Active
Package DO-219AB (SMF) Tape and Reel DO-219AB DO-219AB-2 DO-219AB (SMF) DO-219AB
VZ 110 volts 110 volts 110 volts 110 volts
ZZT 250 ohms 250 ohms 250 ohms 250 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data