Infineon Technologies AG Variable Capacitance Diodes (Varicaps, Varactors) - BB659C02VH7912XTSA1 BB659C02VH7912XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 098529-BB659C02VH791 2XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.75pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 15.3 Capacitance Ratio Condition: C1/C28 Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SC79-2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 098529-BB659C02VH791 2XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.75pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 15.3 Capacitance Ratio Condition: C1/C28 Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SC79-2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - BB659C02VH7912XTSA1 - 098529-BB659C02VH7912XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB659C02VH7912XTSA1
098529-BB659C02VH7912XTSA1
Variable Capacitance Diodes (Varicaps, Varactors) - BB659C02VH7912XTSA1 098529-BB659C02VH7912XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 098529-BB659C02VH791 2XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.75pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 15.3 Capacitance Ratio Condition: C1/C28 Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SC79-2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 098529-BB659C02VH7912XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.75pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 15.3
Capacitance Ratio Condition: C1/C28
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SC79-2
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BB659C02VH7912XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BB659C02VH7912XTSA1TR-ND
Variable Capacitance (Varicaps, Varactors) BB659C02VH7912XTSA1TR-ND
Varactors Single 30V Surface Mount PG-SC79-2

Varactors Single 30V Surface Mount PG-SC79-2

Buy Now Datasheet
30V 20MA Diode and Rectifier - 282-BB659C02VH7912XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 20MA Diode and Rectifier
282-BB659C02VH7912XTSA1
30V 20MA Diode and Rectifier 282-BB659C02VH7912XTSA1
DIODE VAR CAP 30V 20MA SC79 Product overview: BB659C02VH7912XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB659C02VH7912XT SA1 can be used for catalog matching and distributor lookup.

DIODE VAR CAP 30V 20MA SC79 Product overview: BB659C02VH7912XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB659C02VH7912XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - BB659C02VH7912XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BB659C02VH7912XTSA1
Variable Capacitance (Varicaps, Varactors) BB659C02VH7912XTSA1
BB659 - VARIABLE CAPACITANCE DIO

BB659 - VARIABLE CAPACITANCE DIO

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BB659C02VH7912XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BB659C02VH7912XTSA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BB659C02VH7912XTSA1
DIODE VAR CAP 30V 20MA SC79

DIODE VAR CAP 30V 20MA SC79

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Varactor Diodes Rectifiers Diodes Varactor Diodes
Product Number 098529-BB659C02VH7912XTSA1 BB659C02VH7912XTSA1TR-ND 282-BB659C02VH7912XTSA1 BB659C02VH7912XTSA1 BB659C02VH7912XTSA1
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - BB659C02VH7912XTSA1 Variable Capacitance (Varicaps, Varactors) 30V 20MA Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Life Cycle Stage Declining; Not For New Designs Removed; Obsolete
Unlock Full Specs
to access all available technical data