Win Source Part Number: 1050154-BYC30WT-600P
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 600
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.75 V @ 30 A
Reverse Recovery Time (trr): 22 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Alternative Parts (Cross-Reference): BYC30WT-600PQBYC30WT
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 934068091127
Base Product Number: BYC30
Diode Standard 600V 30A Through Hole TO-247-3
Rectifiers Hyperfast pwr diode
DIODE GEN PURP 600V 30A TO247-3
30A Single 600V 2V@30A TO-247-3 Diodes - General Purpose ROHS
DIODE GEN PURP 600V 30A TO247-3
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1050154-BYC30WT-600PQ | BYC30WT-600PQ-ND | BYC30WT-600PQ | BYC30WT-600PQ | BYC30WT-600PQ | BYC30WT-600PQ |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Rectifiers | Single Diodes | Diodes >> Diodes - General Purpose | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 2.75 volts | 2.75 volts | 2 volts | 2.75 volts | ||
| VR | 600 volts | 600 volts | 600 volts | |||
| IR | 0.0100 mA | 0.0100 mA | ||||
| trr | 22 ns |