PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes BR210-AU_R1_000A1

Description
Win Source Part Number: 1367226-BR210-AU_R1_ 000A1 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Base Product Number: BR210 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 50 µA @ 100 V Capacitance @ Vr, F: 75pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C
Request a Quote Datasheet
Description
Win Source Part Number: 1367226-BR210-AU_R1_ 000A1 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Base Product Number: BR210 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 50 µA @ 100 V Capacitance @ Vr, F: 75pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367226-BR210-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367226-BR210-AU_R1_000A1
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367226-BR210-AU_R1_000A1
Win Source Part Number: 1367226-BR210-AU_R1_ 000A1 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Base Product Number: BR210 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 50 µA @ 100 V Capacitance @ Vr, F: 75pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C

Win Source Part Number: 1367226-BR210-AU_R1_000A1
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Base Product Number: BR210
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Capacitance @ Vr, F: 75pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C

Buy Now Datasheet
Single Diodes - 3757-BR210-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-BR210-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-BR210-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Schottky 2A 100V Diode and Rectifier - 280-BR210-AU_R1_000A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 100V Diode and Rectifier
280-BR210-AU_R1_000A1
Schottky 2A 100V Diode and Rectifier 280-BR210-AU_R1_000A1
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: BR210-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR210-AU_R1_000A 1 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: BR210-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR210-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes BR210-AU_R1_000A1
DIODE SCHOTTKY 100V 2A SMA

DIODE SCHOTTKY 100V 2A SMA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) - BR210-AU_R1_000A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
BR210-AU_R1_000A1
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) BR210-AU_R1_000A1
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)

Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 1367226-BR210-AU_R1_000A1 3757-BR210-AU_R1_000A1CT-ND 280-BR210-AU_R1_000A1 BR210-AU_R1_000A1 BR210-AU_R1_000A1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Schottky 2A 100V Diode and Rectifier Single Diodes Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
Package DO-214AC, SMA SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 60 volts
View Details
35V Diode and Rectifier - 284-BA892H6770XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
4 suppliers
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Bridge Rectifiers - CC2023-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers