Vishay Precision Group Single Zener Diodes BZD27C39P-E3-08

Description
Zener Diode 39V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 39V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZD27C39P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C39P-E3-08GITR-ND
Single Zener Diodes BZD27C39P-E3-08GITR-ND
Zener Diode 39V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 39V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C39P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C39P-E3-08GIDKR-ND
Single Zener Diodes BZD27C39P-E3-08GIDKR-ND
Zener Diode 39V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 39V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C39P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C39P-E3-08GICT-ND
Single Zener Diodes BZD27C39P-E3-08GICT-ND
Zener Diode 39V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 39V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD27C39P-E3-08 - 039773-BZD27C39P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C39P-E3-08
039773-BZD27C39P-E3-08
Diodes - Zener - Single - BZD27C39P-E3-08 039773-BZD27C39P-E3-08
Manufacturer: Vishay Win Source Part Number: 039773-BZD27C39P-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 30V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 40 Ohm Family Name: BZD27C39P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27C39P-HE3-08; BZD27C39P-HE3-18; BZD27-C39P; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 039773-BZD27C39P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 30V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 40 Ohm
Family Name: BZD27C39P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Alternative Parts (Cross-Reference): BZD27C39P-HE3-08; BZD27C39P-HE3-18; BZD27-C39P;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
39V 0.8W Zener Diode - 287-BZD27C39P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 0.8W Zener Diode
287-BZD27C39P-E3-08
39V 0.8W Zener Diode 287-BZD27C39P-E3-08
Zener Diode, 39V V(Z), 5.13%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C39P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C39P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 39V V(Z), 5.13%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C39P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C39P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C39P-E3-08
Zener Diodes BZD27C39P-E3-08
Zener Diodes 39 Volt 0.8 Watt 5%

Zener Diodes 39 Volt 0.8 Watt 5%

Buy Now Datasheet
Single Zener Diodes - BZD27C39P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C39P-E3-08
Single Zener Diodes BZD27C39P-E3-08
DIODE ZENER 39V 800MW DO219AB

DIODE ZENER 39V 800MW DO219AB

Supplier's Site Datasheet
Zener Diode, 2.3W, 39V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay - 20H3620 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 39V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
20H3620
Zener Diode, 2.3W, 39V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay 20H3620
ZENER DIODE, 2.3W, 39V, DO-219AB, FULL REEL; Zener Voltage Nom:39V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

ZENER DIODE, 2.3W, 39V, DO-219AB, FULL REEL; Zener Voltage Nom:39V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C39P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C39P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C39P-E3-08
DIODE ZENER 39V 800MW DO219AB

DIODE ZENER 39V 800MW DO219AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZD27C39P-E3-08GITR-ND 039773-BZD27C39P-E3-08 287-BZD27C39P-E3-08 BZD27C39P-E3-08 BZD27C39P-E3-08 20H3620 BZD27C39P-E3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZD27C39P-E3-08 39V 0.8W Zener Diode Zener Diodes Single Zener Diodes Zener Diode, 2.3W, 39V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -55 C (-67 F) -65 to 175 C (-85 to 347 F) ? to 150 C (? to 302 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active
Package DO-219AB (SMF) Tape and Reel DO-219AB-2 DO-219AB DO-219AB DO-219AB (SMF)
VZ 39 volts 39 volts 39 volts 39 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C18J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers