Rectifier Diode, 1 Phase, 1 Element, 600V V(RRM), Silicon, TO-220AC
Diode Standard 600V 8A Through Hole TO-220FP
Manufacturer: WeEn Semiconductors
Win Source Part Number: 913822-BYC8X-600,127
Features: Diode Standard 600 V 8A Through Hole TO-220FP
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Family Name: BYC8
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 1740-1447, 568-9763-5, 568-9763-5-ND, 934060594127, BYC8X-600, BYC8X-600,127-ND, BYC8X-600-ND, BYC8X600127
DIODE GEN PURP 600V 8A TO220FP
DIODE GEN PURP 600V 8A TO220FP
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | BYC8X-600,127 | 1740-1447-ND | 913822-BYC8X-600,127 | BYC8X-600,127 | BYC8X-600,127 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BYC8X-600,127 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | SOD113 | TO-220 | TO-220; TO-220-2 Full Pack, Isolated Tab | ||
| Life Cycle Stage | Active | Active | |||
| RoHS Compliant | RoHS | ||||
| Tj | 150 C (302 F) |