Infineon Technologies AG Variable Capacitance (Varicaps, Varactors) BBY 57-02V E6327

Description
Varactors Single 10V Surface Mount PG-SC79-2
Request a Quote Datasheet
Description
Varactors Single 10V Surface Mount PG-SC79-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - BBY5702VE6327-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BBY5702VE6327-ND
Variable Capacitance (Varicaps, Varactors) BBY5702VE6327-ND
Varactors Single 10V Surface Mount PG-SC79-2

Varactors Single 10V Surface Mount PG-SC79-2

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BBY 57-02V E6327 - 1022311-BBY 57-02V E6327 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BBY 57-02V E6327
1022311-BBY 57-02V E6327
Variable Capacitance Diodes (Varicaps, Varactors) - BBY 57-02V E6327 1022311-BBY 57-02V E6327
Manufacturer: Infineon Technologies Win Source Part Number: 1022311-BBY 57-02V E6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 5.5pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 10V Capacitance Ratio: 4.5 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SC79-2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022311-BBY 57-02V E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 5.5pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 10V
Capacitance Ratio: 4.5
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: PG-SC79-2
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
17.5PF 10V 20MA Diode and Rectifier - 282-BBY 57-02V E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17.5PF 10V 20MA Diode and Rectifier
282-BBY 57-02V E6327
17.5PF 10V 20MA Diode and Rectifier 282-BBY 57-02V E6327
VARACTOR DIODE 17.5PF 10V 20MA Product overview: BBY 57-02V E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5PF, 10V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 17.5PF, 10V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY 57-02V E6327 can be used for catalog matching and distributor lookup.

VARACTOR DIODE 17.5PF 10V 20MA Product overview: BBY 57-02V E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5PF, 10V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 17.5PF, 10V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY 57-02V E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - BBY 57-02V E6327 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BBY 57-02V E6327
Variable Capacitance (Varicaps, Varactors) BBY 57-02V E6327
VARACTOR DIODE 17.5PF 10V 20MA

VARACTOR DIODE 17.5PF 10V 20MA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Varactor Diodes Varactor Diodes Rectifiers Varactor Diodes
Product Number BBY5702VE6327-ND 1022311-BBY 57-02V E6327 282-BBY 57-02V E6327 BBY 57-02V E6327
Product Name Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - BBY 57-02V E6327 17.5PF 10V 20MA Diode and Rectifier Variable Capacitance (Varicaps, Varactors)
Package SOD-523; SC-79, SOD-523 PG-SC79-2 Tape & Reel (TR) SOD-523; SC-79, SOD-523
Unlock Full Specs
to access all available technical data