Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
DIODE AVALANCHE 1KV 1.5A DO214AC
DIODE AVALANCHE 1KV 1.5A DO214AC
Rectifiers 1.5A,1000V,120NS AEC-Q101 Qualified
DIODE AVALANCHE 1KV 1.5A DO214AC
DIODE AVALANCHE 1KV 1.5A DO214AC
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | 112-BYG21MHE3_A/HTR-ND | BYG21MHE3_A/H | BYG21MHE3_A/H | BYG21MHE3_A/H |
| Product Name | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | DO-214AC-2 | SMA; DO-214AC, SMA | SMA | |
| VF | 1.6 volts | 1.6 volts | ||
| VR | 1000 volts |