Infineon Technologies AG 7V 20MA Diode and Rectifier BBY5202LE6327XTMA1

Description
DIODE TUNING 7V 20MA TSLP-2 Product overview: BBY5202LE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5202LE6327XTM A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE TUNING 7V 20MA TSLP-2 Product overview: BBY5202LE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5202LE6327XTM A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7V 20MA Diode and Rectifier - 282-BBY5202LE6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7V 20MA Diode and Rectifier
282-BBY5202LE6327XTMA1
7V 20MA Diode and Rectifier 282-BBY5202LE6327XTMA1
DIODE TUNING 7V 20MA TSLP-2 Product overview: BBY5202LE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5202LE6327XTM A1 can be used for catalog matching and distributor lookup.

DIODE TUNING 7V 20MA TSLP-2 Product overview: BBY5202LE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5202LE6327XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - BBY5202LE6327XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BBY5202LE6327XTMA1TR-ND
Variable Capacitance (Varicaps, Varactors) BBY5202LE6327XTMA1TR-ND
Varactors Single 7V Surface Mount PG-TSLP-2-1

Varactors Single 7V Surface Mount PG-TSLP-2-1

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BBY5202LE6327XTMA1 - 104797-BBY5202LE6327XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BBY5202LE6327XTMA1
104797-BBY5202LE6327XTMA1
Variable Capacitance Diodes (Varicaps, Varactors) - BBY5202LE6327XTMA1 104797-BBY5202LE6327XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 104797-BBY5202LE6327 XTMA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 1.45pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 7V Capacitance Ratio: 2.1 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TSLP-2 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 104797-BBY5202LE6327XTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 1.45pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 7V
Capacitance Ratio: 2.1
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TSLP-2
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BBY5202LE6327XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BBY5202LE6327XTMA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BBY5202LE6327XTMA1
DIODE TUNING 7V 20MA TSLP-2

DIODE TUNING 7V 20MA TSLP-2

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - BBY5202LE6327XTMA1 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BBY5202LE6327XTMA1
Variable Capacitance (Varicaps, Varactors) BBY5202LE6327XTMA1
DIODE TUNING 7V 20MA TSLP-2

DIODE TUNING 7V 20MA TSLP-2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes Diodes
Product Number 282-BBY5202LE6327XTMA1 BBY5202LE6327XTMA1TR-ND 104797-BBY5202LE6327XTMA1 BBY5202LE6327XTMA1 BBY5202LE6327XTMA1
Product Name 7V 20MA Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - BBY5202LE6327XTMA1 Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SOD-882 PG-TSLP-2 PG-TSLP-2-1
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: ESAD83-006R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 30 amps
VRRM 60 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details