50A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, ISOTOP-4 Product overview: BYV541V-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV541V-200 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 770743-BYV541V-200
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: ISOTOP
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 50A
Part Status: Obsolete(EOL)
Family Name: BYV541V
Categories: Discrete Semiconductor Products
Manufacturer Package: ISOTOP
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 50A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): DSEI2X61-02A; VS-UFB280FA20; STTH20002TV1; BYV541V-200; UFB200FA20PBF; APT2X101D20J; MUR2X060A02; DSEI2x121-02A;
Introduction Date: May 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
DIODE MODULE GP 200V 50A ISOTOP
DIODE MODULE 200V 50A ISOTOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diodes |
| Product Number | 286-BYV541V-200 | 770743-BYV541V-200 | BYV541V-200 | BYV541V-200 |
| Product Name | 50A 200V Diode and Rectifier | Diodes, Rectifiers - Arrays - BYV541V-200 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | 150 C (302 F) | ||
| Diode Type | Standard | |||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts |