Vishay Intertechnology, Inc. 15V 2.3W Zener Diode BZD27C15P-M3-08

Description
Zener Diode, 15V V(Z), 5%, 2.3W, Product overview: BZD27C15P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 2.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C15P-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 15V V(Z), 5%, 2.3W, Product overview: BZD27C15P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 2.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C15P-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 2.3W Zener Diode - 2086-BZD27C15P-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 2.3W Zener Diode
2086-BZD27C15P-M3-08
15V 2.3W Zener Diode 2086-BZD27C15P-M3-08
Zener Diode, 15V V(Z), 5%, 2.3W, Product overview: BZD27C15P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 2.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C15P-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 5%, 2.3W, Product overview: BZD27C15P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 2.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C15P-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C15P-M3-08 - 1025767-BZD27C15P-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C15P-M3-08
1025767-BZD27C15P-M3-08
Diodes - Zener - Single - BZD27C15P-M3-08 1025767-BZD27C15P-M3-08
Manufacturer: Vishay Win Source Part Number: 1025767-BZD27C15P-M3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025767-BZD27C15P-M3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C15P-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C15P-M3-08TR-ND
Single Zener Diodes 112-BZD27C15P-M3-08TR-ND
Zener Diode 15V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 15V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C15P-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C15P-M3-08CT-ND
Single Zener Diodes 112-BZD27C15P-M3-08CT-ND
DIODE ZENER 15V 800MW DO219AB

DIODE ZENER 15V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C15P-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C15P-M3-08DKR-ND
Single Zener Diodes 112-BZD27C15P-M3-08DKR-ND
DIODE ZENER 15V 800MW DO219AB

DIODE ZENER 15V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - BZD27C15P-M3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C15P-M3-08
Single Zener Diodes BZD27C15P-M3-08
DIODE ZENER 15V 800MW DO219AB

DIODE ZENER 15V 800MW DO219AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C15P-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C15P-M3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C15P-M3-08
DIODE ZENER 15V 800MW DO219AB

DIODE ZENER 15V 800MW DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C15P-M3-08
Zener Diodes BZD27C15P-M3-08
Zener Diodes ZENER DIODE SMF DO219-M3

Zener Diodes ZENER DIODE SMF DO219-M3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-BZD27C15P-M3-08 1025767-BZD27C15P-M3-08 112-BZD27C15P-M3-08TR-ND BZD27C15P-M3-08 BZD27C15P-M3-08 BZD27C15P-M3-08
Product Name 15V 2.3W Zener Diode Diodes - Zener - Single - BZD27C15P-M3-08 Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
RoHS Compliant RoHS
PD 2.3 milliwatts 800 milliwatts
Life Cycle Stage Active Active
Package DO-219AB (SMF) DO-219AB DO-219AB (SMF) DO-219AB-2
Unlock Full Specs
to access all available technical data