Vishay Intertechnology, Inc. Single Zener Diodes BZD27C120P-E3-08

Description
Zener Diode 120V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 120V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZD27C120P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C120P-E3-08CT-ND
Single Zener Diodes 112-BZD27C120P-E3-08CT-ND
Zener Diode 120V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 120V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C120P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C120P-E3-08TR-ND
Single Zener Diodes 112-BZD27C120P-E3-08TR-ND
Zener Diode 120V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 120V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C120P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C120P-E3-08DKR-ND
Single Zener Diodes 112-BZD27C120P-E3-08DKR-ND
Zener Diode 120V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 120V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD27C120P-E3-08 - 1025759-BZD27C120P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C120P-E3-08
1025759-BZD27C120P-E3-08
Diodes - Zener - Single - BZD27C120P-E3-08 1025759-BZD27C120P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025759-BZD27C120P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 91V Voltage - Zener (Nom) (Vz): 120V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025759-BZD27C120P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 91V
Voltage - Zener (Nom) (Vz): 120V
Impedance (Max) (Zzt): 250 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
120V 0.8W Zener Diode - 287-BZD27C120P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 0.8W Zener Diode
287-BZD27C120P-E3-08
120V 0.8W Zener Diode 287-BZD27C120P-E3-08
120V Zener Diode, 0.8W, 5% Tol, SMF, DO-219AB Product overview: BZD27C120P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C120P-E3-08 can be used for catalog matching and distributor lookup.

120V Zener Diode, 0.8W, 5% Tol, SMF, DO-219AB Product overview: BZD27C120P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C120P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C120P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C120P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C120P-E3-08
DIODE ZENER 120V 800MW DO219AB

DIODE ZENER 120V 800MW DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C120P-E3-08
Zener Diodes BZD27C120P-E3-08
Zener Diodes 120 Volt 0.8 Watt 5%

Zener Diodes 120 Volt 0.8 Watt 5%

Buy Now Datasheet
Zener Diode, 2.3W, 120V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay - 20H3582 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 120V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
20H3582
Zener Diode, 2.3W, 120V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay 20H3582
ZENER DIODE, 2.3W, 120V, DO-219AB, FULL REEL; Zener Voltage Nom:120V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

ZENER DIODE, 2.3W, 120V, DO-219AB, FULL REEL; Zener Voltage Nom:120V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - BZD27C120P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C120P-E3-08
Single Zener Diodes BZD27C120P-E3-08
DIODE ZENER 120V 800MW DO219AB

DIODE ZENER 120V 800MW DO219AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZD27C120P-E3-08CT-ND 1025759-BZD27C120P-E3-08 287-BZD27C120P-E3-08 BZD27C120P-E3-08 BZD27C120P-E3-08 20H3582 BZD27C120P-E3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZD27C120P-E3-08 120V 0.8W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 2.3W, 120V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay Single Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) ? to 150 C (? to 302 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active
Package DO-219AB (SMF) Tape and Reel DO-219AB (SMF) DO-219AB-2 DO-219AB DO-219AB
VZ 120 volts 120 volts 120 volts 120 volts
ZZT 250 ohms 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data