Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3P-3, SC-65-3
Manufacturer: WeEn Semiconductors
Win Source Part Number: 913838-BYV415K-600PQ
Features: Diode Array 1 Pair Common Cathode Standard 600 V 15A Through Hole TO-3P-3, SC-65-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-3P-3, SC-65-3
Package: Tube
Mounting: Through Hole
Family Name: BYV415
Categories: Discrete Semiconductor Products
Case / Package: TO-3P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 1740-1260, 568-11680, 568-11680-ND, 934068876127
DIODE ARRAY GP 600V 15A TO3P Product overview: BYV415K-600PQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV415K-600PQ can be used for catalog matching and distributor lookup.
Rectifiers Dual ultrafast power diode
DIODE ARRAY GP 600V 15A TO3P
DIODE GEN PURP 600V 15A TO3P
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1740-1260-ND | 913838-BYV415K-600PQ | 286-BYV415K-600PQ | BYV415K-600PQ | BYV415K-600PQ | BYV415K-600PQ |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BYV415K-600PQ | 600V 15A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Package | TO-3; TO-3P-3, SC-65-3 | TO-3; TO-3P | Tube | TO-3P-3 | TO-3 | TO-3; TO-3P-3, SC-65-3 |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 600 V 15A Through Hole TO-3P-3, SC-65-3 | |||||
| RoHS Compliant | RoHS |