DIODE GEN PURP 600V 75A TO247-2 Product overview: BYC75W-600PT2Q from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 75A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC75W-600PT2Q can be used for catalog matching and distributor lookup.
DIODE STANDARD 600V 75A TO2472
DIODE GEN PURP 600V 75A TO247-2
DIODE GEN PURP 600V 75A TO247-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-BYC75W-600PT2Q | 1740-BYC75W-600PT2Q-ND | BYC75W-600PT2Q | BYC75W-600PT2Q |
| Product Name | 600V 75A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tube | TO-247; TO-247-2 | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | 175 C (347 F) | ||
| Life Cycle Stage | Active |