Vishay Precision Group Single Zener Diodes BZD27C36P-HE3-08

Description
Zener Diode 36V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 36V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZD27C36P-HE3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C36P-HE3-08GICT-ND
Single Zener Diodes BZD27C36P-HE3-08GICT-ND
Zener Diode 36V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 36V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C36P-HE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C36P-HE3-08GITR-ND
Single Zener Diodes BZD27C36P-HE3-08GITR-ND
Zener Diode 36V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 36V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
36V 0.8W Zener Diode - 2086-BZD27C36P-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 0.8W Zener Diode
2086-BZD27C36P-HE3-08
36V 0.8W Zener Diode 2086-BZD27C36P-HE3-08
Zener Diode, 36V V(Z), 5.56%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C36P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C36P-HE3-0 8 can be used for catalog matching and distributor lookup.

Zener Diode, 36V V(Z), 5.56%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C36P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C36P-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C36P-HE3-08 - 913859-BZD27C36P-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C36P-HE3-08
913859-BZD27C36P-HE3-08
Diodes - Zener - Single - BZD27C36P-HE3-08 913859-BZD27C36P-HE3-08
Manufacturer: Vishay Win Source Part Number: 913859-BZD27C36P-HE3 -08 Series: Automotive, AEC-Q101, BZD27C Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 36 V 800 mW - Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: BZD27C36 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZD27C36P-HE3-08GICT , BZD27C36P-HE3-08GITR , BZD27C36P-HE3-08GIDK R, BZD27C36P-HE3-08-ND

Manufacturer: Vishay
Win Source Part Number: 913859-BZD27C36P-HE3-08
Series: Automotive, AEC-Q101, BZD27C
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 36 V 800 mW - Surface Mount DO-219AB (SMF)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZD27C36
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZD27C36P-HE3-08GICT, BZD27C36P-HE3-08GITR, BZD27C36P-HE3-08GIDKR, BZD27C36P-HE3-08-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C36P-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C36P-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C36P-HE3-08
DIODE ZENER 36V 800MW DO219AB

DIODE ZENER 36V 800MW DO219AB

Supplier's Site
Single Zener Diodes - BZD27C36P-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C36P-HE3-08
Single Zener Diodes BZD27C36P-HE3-08
DIODE ZENER 36V 800MW DO219AB

DIODE ZENER 36V 800MW DO219AB

Supplier's Site Datasheet
Zener Diode Smf Do219-He3 Vishay - 97AH8159 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Smf Do219-He3 Vishay
97AH8159
Zener Diode Smf Do219-He3 Vishay 97AH8159
ZENER DIODE SMF DO219-HE3

ZENER DIODE SMF DO219-HE3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C36P-HE3-08
Zener Diodes BZD27C36P-HE3-08
Zener Diodes ZENER DIODE SMF DO219-HE3

Zener Diodes ZENER DIODE SMF DO219-HE3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZD27C36P-HE3-08GICT-ND 2086-BZD27C36P-HE3-08 913859-BZD27C36P-HE3-08 BZD27C36P-HE3-08 BZD27C36P-HE3-08 97AH8159 BZD27C36P-HE3-08
Product Name Single Zener Diodes 36V 0.8W Zener Diode Diodes - Zener - Single - BZD27C36P-HE3-08 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode Smf Do219-He3 Vishay Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -55 C (-67 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-219AB (SMF) DO-219AB (SMF) DO-219AB DO-219AB-2
RoHS Compliant RoHS
VZ 36 volts 36 volts 36 volts
Unlock Full Specs
to access all available technical data