Zener Diode 11V 1.25W Surface Mount DO-214AC (SMA)
Diode Zener Single 11V 5% 3W 2-Pin SMA T/R Product overview: BZG03C11TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C11TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 722804-BZG03C11TR
Packaging: Tape and Reel
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 11V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AC
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 7 Ohms
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Maximum Power: 1.25W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 500mA
Current - Reverse Leakage at Vr: 4μA at 8.2V
DIODE ZENER 11V 1.25W DO214AC
DIODE ZENER 11V 1.25W DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG03C11TR-ND | 287-BZG03C11TR | 722804-BZG03C11TR | BZG03C11TR | BZG03C11TR |
| Product Name | Single Zener Diodes | 11V 3W Zener Diode | Diodes - Zener - Single - BZG03C11TR | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | Tape and Reel | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | ||
| RoHS Compliant | RoHS | ||||
| VZ | 11 volts | 11 volts | 11 volts | 11 volts |