Manufacturer: Vishay
Win Source Part Number: 012420-BZG03C18TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 15 Ohm
Family Name: BZG03C18
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): BZG01-C18T/R; BZG03-C18/T3; Z1SMA18; BZG03-C18,135;
Introduction Date: October 07, 2003
ECCN: EAR99
Country of Origin: Hungary
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive
Quantity per package: 1,500
DIODE ZENER 18V 1.25W DO214AC Product overview: BZG03C18TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C18TR can be used for catalog matching and distributor lookup.
Zener Diode 18V 1.25W ±6% Surface Mount DO-214AC (SMA)
DIODE ZENER 18V 1.25W DO214AC
DIODE ZENER 18V 1.25W DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 012420-BZG03C18TR | 287-BZG03C18TR | BZG03C18TR-ND | BZG03C18TR | BZG03C18TR |
| Product Name | Diodes - Zener - Single - BZG03C18TR | 18V 1.25W Zener Diode | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Removed; Obsolete | |||
| Package | DO-214AC | Tape & Reel (TR) | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | |
| VZ | 18 volts | 18 volts | 18 volts | ||
| ZZT | 15 ohms | 15 ohms | 15 ohms | 15 ohms |