Win Source Part Number: 1050180-BYV32EB-200P
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 20 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 934072017118
Base Product Number: BYV32
Diode Array 1 Pair Common Cathode Standard 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Rectifiers BYV32EB-200PJ/TO263/
DIODE ARRAY GP 200V 20A D2PAK
DIODE ARRAY GP 200V 20A D2PAK
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 1050180-BYV32EB-200PJ | BYV32EB-200PJ-ND | BYV32EB-200PJ | BYV32EB-200PJ | BYV32EB-200PJ |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Standard | ||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | ||
| VR | 200 volts | 200 volts | |||
| IR | 0.0050 mA | 0.0050 mA |