Vishay Precision Group Single Zener Diodes BZD27C4V3P-E3-08

Description
Zener Diode 4.3V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 4.3V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZD27C4V3P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C4V3P-E3-08GIDKR-ND
Single Zener Diodes BZD27C4V3P-E3-08GIDKR-ND
Zener Diode 4.3V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 4.3V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C4V3P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C4V3P-E3-08GITR-ND
Single Zener Diodes BZD27C4V3P-E3-08GITR-ND
Zener Diode 4.3V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 4.3V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C4V3P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C4V3P-E3-08GICT-ND
Single Zener Diodes BZD27C4V3P-E3-08GICT-ND
Zener Diode 4.3V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 4.3V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
4.3V 0.8W Zener Diode - 287-BZD27C4V3P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 0.8W Zener Diode
287-BZD27C4V3P-E3-08
4.3V 0.8W Zener Diode 287-BZD27C4V3P-E3-08
Zener Diode, 4.3V V(Z), 6.98%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C4V3P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C4V3P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.3V V(Z), 6.98%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C4V3P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C4V3P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C4V3P-E3-08 - 1025796-BZD27C4V3P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C4V3P-E3-08
1025796-BZD27C4V3P-E3-08
Diodes - Zener - Single - BZD27C4V3P-E3-08 1025796-BZD27C4V3P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025796-BZD27C4V3P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025796-BZD27C4V3P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 25μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C4V3P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C4V3P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C4V3P-E3-08
DIODE ZENER 4.3V 800MW DO219AB

DIODE ZENER 4.3V 800MW DO219AB

Supplier's Site
Single Zener Diodes - BZD27C4V3P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C4V3P-E3-08
Single Zener Diodes BZD27C4V3P-E3-08
DIODE ZENER 4.3V 800MW DO219AB

DIODE ZENER 4.3V 800MW DO219AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C4V3P-E3-08
Zener Diodes BZD27C4V3P-E3-08
Zener Diodes 4.3 Volt 0.8 Watt 5%

Zener Diodes 4.3 Volt 0.8 Watt 5%

Buy Now Datasheet
Zener Diode, 2.3W, 4.3V, Do-219Ab; Zener Voltage Nom Vishay - 20H3622 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 4.3V, Do-219Ab; Zener Voltage Nom Vishay
20H3622
Zener Diode, 2.3W, 4.3V, Do-219Ab; Zener Voltage Nom Vishay 20H3622
ZENER DIODE, 2.3W, 4.3V, DO-219AB; Zener Voltage Nom:4.3V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

ZENER DIODE, 2.3W, 4.3V, DO-219AB; Zener Voltage Nom:4.3V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZD27C4V3P-E3-08GIDKR-ND 287-BZD27C4V3P-E3-08 1025796-BZD27C4V3P-E3-08 BZD27C4V3P-E3-08 BZD27C4V3P-E3-08 BZD27C4V3P-E3-08 20H3622
Product Name Single Zener Diodes 4.3V 0.8W Zener Diode Diodes - Zener - Single - BZD27C4V3P-E3-08 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Zener Diode, 2.3W, 4.3V, Do-219Ab; Zener Voltage Nom Vishay
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) ? to 150 C (? to 302 F)
Package Tape and Reel DO-219AB (SMF) DO-219AB (SMF) DO-219AB DO-219AB-2 DO-219AB
RoHS Compliant RoHS RoHS
VZ 4.3 volts 4.3 volts 4.3 volts 4.3 volts
ZZT 7 ohms 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B39,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 7081823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details