Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)
Diode Ultra Fast Rec Rectifier 400V 0.5A
Diode Ultra Fast Rec Rectifier 400V 0.5A
Diode Ultra Fast Rec Rectifier 400V 0.5A
DIODE 0.5A 400V 50NS DO-213AA Product overview: BYM07-400-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM07-400-E3/98 can be used for catalog matching and distributor lookup.
Rectifiers 0.5 Amp 400 Volt
DIODE GP 400V 500MA DO213AA
DIODE GP 400V 500MA DO213AA
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | BYM07-400-E3/98GITR-ND | 7102774 | 7102774P | 280-BYM07-400-E3/98 | BYM07-400-E3/98 | BYM07-400-E3/98 | BYM07-400-E3/98 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 0.5A 400V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||||
| Package | Do-213aa | DO-213AA | Tape and Reel | DO-213AA(GL34) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| trr | 50 ns | 50 ns | |||||
| IO | 0.5000 amps |