Manufacturer: NXP
Win Source Part Number: 096995-BB804,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 46.5pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 18V
Capacitance Ratio: 1.75
Capacitance Ratio Condition: C2/C8
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
DIODE VHF VAR CAP DUAL SOT23 Product overview: BB804,215 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB804,215 can be used for catalog matching and distributor lookup.
Varactors 1 Pair Common Cathode 18V Surface Mount SOT-23 (TO-236AB)
DIODE VHF VAR CAP DUAL SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Diodes |
| Product Number | 096995-BB804,215 | 282-BB804,215 | BB804,215-ND | BB804,215 |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - BB804,215 | Dual SOT23 Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Life Cycle Stage | Obsolete(EOL) | |||
| Package | TO-236AB (SOT23) | Tape & Reel (TR) | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | |
| CDmin/CDmax | 1.75 |