Vishay Precision Group SMD 1kV 1A Diode and Rectifier BYM11-1000-E3/96

Description
1kV 1A Switching Diode, DO-213AB, SMD Product overview: BYM11-1000-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-1000-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kV 1A Switching Diode, DO-213AB, SMD Product overview: BYM11-1000-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-1000-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1kV 1A Diode and Rectifier - 280-BYM11-1000-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1kV 1A Diode and Rectifier
280-BYM11-1000-E3/96
SMD 1kV 1A Diode and Rectifier 280-BYM11-1000-E3/96
1kV 1A Switching Diode, DO-213AB, SMD Product overview: BYM11-1000-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-1000-E3/96 can be used for catalog matching and distributor lookup.

1kV 1A Switching Diode, DO-213AB, SMD Product overview: BYM11-1000-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-1000-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7003930P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003930P
Schottky Diodes & Rectifiers 7003930P
Vishay BYM11-1000-E3/96 Diode

Vishay BYM11-1000-E3/96 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1652926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652926
Schottky Diodes & Rectifiers 1652926
Vishay BYM11-1000-E3/96 Diode

Vishay BYM11-1000-E3/96 Diode

Supplier's Site
Single Diodes - BYM11-1000-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM11-1000-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM11-1000-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Diodes, Rectifiers - Single - BYM11-1000-E3/96 - 012394-BYM11-1000-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM11-1000-E3/96
012394-BYM11-1000-E3/96
Diodes, Rectifiers - Single - BYM11-1000-E3/96 012394-BYM11-1000-E3/96
Manufacturer: Vishay Win Source Part Number: 012394-BYM11-1000-E3 /96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 012394-BYM11-1000-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 1.0 Amp 1000 Volt

Rectifiers 1.0 Amp 1000 Volt

Buy Now Datasheet
Single Diodes BYM11-1000-E3/96
DIODE GEN PURP 1KV 1A DO213AB

DIODE GEN PURP 1KV 1A DO213AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM11-1000-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM11-1000-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM11-1000-E3/96
DIODE GEN PURP 1KV 1A DO213AB

DIODE GEN PURP 1KV 1A DO213AB

Supplier's Site
Diodes >> Switching Diode - BYM11-1000-E3/96 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BYM11-1000-E3/96
Diodes >> Switching Diode BYM11-1000-E3/96
1kV 1.3V@1A 500ns 1A DO-213AB Switching Diode ROHS

1kV 1.3V@1A 500ns 1A DO-213AB Switching Diode ROHS

Supplier's Site Datasheet
Diode, Standard, 1A, 1Kv, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K3004 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 1Kv, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K3004
Diode, Standard, 1A, 1Kv, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K3004
DIODE, STANDARD, 1A, 1KV, DO-213AB-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 1KV, DO-213AB-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Fast, 1A, 1000V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay - 78Y9458 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 1A, 1000V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay
78Y9458
Diode, Fast, 1A, 1000V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay 78Y9458
DIODE, FAST, 1A, 1000V, SMD; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

DIODE, FAST, 1A, 1000V, SMD; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard, 1A, 1Kv, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay - 05W6813 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 1Kv, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay
05W6813
Diode, Standard, 1A, 1Kv, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay 05W6813
DIODE, STANDARD, 1A, 1KV, DO-213AB-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 1KV, DO-213AB-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Diodes Diodes Diodes
Product Number 280-BYM11-1000-E3/96 7003930P 1652926 BYM11-1000-E3/96GICT-ND 012394-BYM11-1000-E3/96 BYM11-1000-E3/96 BYM11-1000-E3/96 BYM11-1000-E3/96 BYM11-1000-E3/96 76K3004 78Y9458
Product Name SMD 1kV 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - BYM11-1000-E3/96 Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode Diode, Standard, 1A, 1Kv, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode, Fast, 1A, 1000V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay
Package Cut Tape DO-213AB Do-213ab DO-213AB(GL41) MELF; DO-213AB, MELF (Glass)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
trr 500 ns 500 ns 500 ns 500 ns 500 ns
Unlock Full Specs
to access all available technical data