Vishay Precision Group 180V 1.25W Zener Diode BZG03C180TR

Description
DIODE ZENER 180V 1.25W DO214AC Product overview: BZG03C180TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C180TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 180V 1.25W DO214AC Product overview: BZG03C180TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C180TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180V 1.25W Zener Diode - 287-BZG03C180TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180V 1.25W Zener Diode
287-BZG03C180TR
180V 1.25W Zener Diode 287-BZG03C180TR
DIODE ZENER 180V 1.25W DO214AC Product overview: BZG03C180TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C180TR can be used for catalog matching and distributor lookup.

DIODE ZENER 180V 1.25W DO214AC Product overview: BZG03C180TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C180TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG03C180TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C180TR-ND
Single Zener Diodes BZG03C180TR-ND
Zener Diode 180V 1.25W ±6% Surface Mount DO-214AC (SMA)

Zener Diode 180V 1.25W ±6% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG03C180TR - 012419-BZG03C180TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C180TR
012419-BZG03C180TR
Diodes - Zener - Single - BZG03C180TR 012419-BZG03C180TR
Manufacturer: Vishay Win Source Part Number: 012419-BZG03C180TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 13V Voltage - Zener (Nom) (Vz): 180V Impedance (Max) (Zzt): 400 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Vishay
Win Source Part Number: 012419-BZG03C180TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 13V
Voltage - Zener (Nom) (Vz): 180V
Impedance (Max) (Zzt): 400 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C180TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C180TR
Discrete Semiconductor Products - Diodes - Zener BZG03C180TR
DIODE ZENER 180V 1.25W DO214AC

DIODE ZENER 180V 1.25W DO214AC

Supplier's Site
Single Zener Diodes - BZG03C180TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG03C180TR
Single Zener Diodes BZG03C180TR
DIODE ZENER 180V 1.25W DO214AC

DIODE ZENER 180V 1.25W DO214AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZG03C180TR BZG03C180TR-ND 012419-BZG03C180TR BZG03C180TR BZG03C180TR
Product Name 180V 1.25W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZG03C180TR Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) DO-214AC DO-214AC (SMA); SMA DO-214AC, SMA; SMA
RoHS Compliant RoHS
ZZT 400 ohms 400 ohms 400 ohms 400 ohms
Life Cycle Stage Active Removed; Obsolete
Unlock Full Specs
to access all available technical data