Vishay Precision Group Single Zener Diodes BZD27C18P-E3-08

Description
Zener Diode 18V 800mW Surface Mount DO-219AB (SMF)
Request a Quote
Description
Zener Diode 18V 800mW Surface Mount DO-219AB (SMF)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BZD27C18P-E3-08 is a Zener diode from the BZD27C series, designed for voltage regulation applications. It has a nominal Zener voltage of 18V and operates effectively within a temperature range of -65°C to 175°C. The diode features a maximum forward voltage of 1.2V at 200mA and a reverse leakage current of 1µA at 13V. It is housed in a low-profile surface-mount package (DO-219AB) and has a maximum power dissipation of 800mW. The device is characterized by a dynamic resistance of 5.9 Ohms and is compliant with RoHS standards. This part is suitable for various electronic applications, offering reliable performance with a high popularity rating in the market.

Datasheet Summary
Powered by GS/AI

The BZD27C18P-E3-08 is a Zener diode from the BZD27C series, designed for voltage regulation applications. It has a nominal Zener voltage of 18V and operates effectively within a temperature range of -65°C to 175°C. The diode features a maximum forward voltage of 1.2V at 200mA and a reverse leakage current of 1µA at 13V. It is housed in a low-profile surface-mount package (DO-219AB) and has a maximum power dissipation of 800mW. The device is characterized by a dynamic resistance of 5.9 Ohms and is compliant with RoHS standards. This part is suitable for various electronic applications, offering reliable performance with a high popularity rating in the market.

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZD27C18P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C18P-E3-08GICT-ND
Single Zener Diodes BZD27C18P-E3-08GICT-ND
Zener Diode 18V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 18V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C18P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C18P-E3-08GIDKR-ND
Single Zener Diodes BZD27C18P-E3-08GIDKR-ND
Zener Diode 18V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 18V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C18P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C18P-E3-08GITR-ND
Single Zener Diodes BZD27C18P-E3-08GITR-ND
Zener Diode 18V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 18V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Automotive 18V 800mW Zener Diode - 287-BZD27C18P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 18V 800mW Zener Diode
287-BZD27C18P-E3-08
Automotive 18V 800mW Zener Diode 287-BZD27C18P-E3-08
18V Zener Diode, 800mW, 5% Tol, SMF, AEC-Q101 Product overview: BZD27C18P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 18V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 18V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C18P-E3-08 can be used for catalog matching and distributor lookup.

18V Zener Diode, 800mW, 5% Tol, SMF, AEC-Q101 Product overview: BZD27C18P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 18V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 18V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C18P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C18P-E3-08 - 1025770-BZD27C18P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C18P-E3-08
1025770-BZD27C18P-E3-08
Diodes - Zener - Single - BZD27C18P-E3-08 1025770-BZD27C18P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025770-BZD27C18P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 13V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 15 Ohm Family Name: BZD27C18P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27C18P-HE3-18; BZD27C18P-HE3-08; BZD27C18P-GS08; BZD27C18P-GS18; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025770-BZD27C18P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 15 Ohm
Family Name: BZD27C18P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Alternative Parts (Cross-Reference): BZD27C18P-HE3-18; BZD27C18P-HE3-08; BZD27C18P-GS08; BZD27C18P-GS18;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C18P-E3-08
Zener Diodes BZD27C18P-E3-08
Zener Diodes 18 Volt 0.8 Watt 5%

Zener Diodes 18 Volt 0.8 Watt 5%

Buy Now Datasheet
Single Zener Diodes - BZD27C18P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C18P-E3-08
Single Zener Diodes BZD27C18P-E3-08
DIODE ZENER 18V 800MW DO219AB

DIODE ZENER 18V 800MW DO219AB

Supplier's Site Datasheet
Zener Diode, 2.3W, 18V, Do-219Ab; Zener Voltage Vz Typ Vishay - 20H3596 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 18V, Do-219Ab; Zener Voltage Vz Typ Vishay
20H3596
Zener Diode, 2.3W, 18V, Do-219Ab; Zener Voltage Vz Typ Vishay 20H3596
ZENER DIODE, 2.3W, 18V, DO-219AB; Zener Voltage Vz Typ:18V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Test Current:25mA RoHS Compliant: Yes

ZENER DIODE, 2.3W, 18V, DO-219AB; Zener Voltage Vz Typ:18V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Test Current:25mA RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZD27C18P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C18P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C18P-E3-08
DIODE ZENER 18V 800MW DO219AB

DIODE ZENER 18V 800MW DO219AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZD27C18P-E3-08GICT-ND 287-BZD27C18P-E3-08 1025770-BZD27C18P-E3-08 BZD27C18P-E3-08 BZD27C18P-E3-08 20H3596 BZD27C18P-E3-08
Product Name Single Zener Diodes Automotive 18V 800mW Zener Diode Diodes - Zener - Single - BZD27C18P-E3-08 Zener Diodes Single Zener Diodes Zener Diode, 2.3W, 18V, Do-219Ab; Zener Voltage Vz Typ Vishay Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) ? to 150 C (? to 302 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-219AB (SMF) DO-219AB-2 DO-219AB DO-219AB DO-219AB (SMF)
RoHS Compliant RoHS RoHS
VZ 18 volts 18 volts 18 volts 18 volts 18 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data